Molex Terminal Blocks - Wire to Board 393570015

Description
TERM BLK 15P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 15P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 23-0393570015-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
23-0393570015-ND
Terminal Blocks - Wire to Board 23-0393570015-ND
TERM BLK 15P SIDE ENT 3.5MM PCB

TERM BLK 15P SIDE ENT 3.5MM PCB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 23-0393570015-ND
Product Name Terminal Blocks - Wire to Board
Mounting Options PCB
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 15
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986723-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
5 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Terminal Blocks - 30.509 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers