Molex Fixed Terminal Blocks 39357-0025

Description
Fixed Terminal Blocks PCB TERM BLK 3.5MM 2 3.5MM 25 POLE STRAGT
Datasheet
Description
Fixed Terminal Blocks PCB TERM BLK 3.5MM 2 3.5MM 25 POLE STRAGT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39357-0025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39357-0025
Fixed Terminal Blocks 39357-0025
Fixed Terminal Blocks PCB TERM BLK 3.5MM 2 3.5MM 25 POLE STRAGT

Fixed Terminal Blocks PCB TERM BLK 3.5MM 2 3.5MM 25 POLE STRAGT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39357-0025
Product Name Fixed Terminal Blocks
Mounting Options PCB
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 25
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.061 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - 1444335 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers