Molex Fixed Terminal Blocks 39357-0022

Description
Fixed Terminal Blocks PCB TERM BLK 3.5MM 2 3.5MM 22 POLE STRAGT
Datasheet
Description
Fixed Terminal Blocks PCB TERM BLK 3.5MM 2 3.5MM 22 POLE STRAGT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39357-0022 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39357-0022
Fixed Terminal Blocks 39357-0022
Fixed Terminal Blocks PCB TERM BLK 3.5MM 2 3.5MM 22 POLE STRAGT

Fixed Terminal Blocks PCB TERM BLK 3.5MM 2 3.5MM 22 POLE STRAGT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39357-0022
Product Name Fixed Terminal Blocks
Mounting Options PCB
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1914/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - 30.570 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers