Molex Fixed Terminal Blocks 39357-0013

Description
Fixed Terminal Blocks 3.5MM FIXED PCB 13P HORIZONTAL
Datasheet
Description
Fixed Terminal Blocks 3.5MM FIXED PCB 13P HORIZONTAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39357-0013 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39357-0013
Fixed Terminal Blocks 39357-0013
Fixed Terminal Blocks 3.5MM FIXED PCB 13P HORIZONTAL

Fixed Terminal Blocks 3.5MM FIXED PCB 13P HORIZONTAL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39357-0013
Product Name Fixed Terminal Blocks
Mounting Options PCB
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.371 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks - 1731204 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Actuator supply terminal block - 2000-5357/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers