TERMINAL BLOCK EUROSTYLE 12POS, 28-16AWG; Product Range:-; Body Material:PA Polyamide (Nylon) 6/6; Connecting Termination:PC Board; Terminal Block Clamp Type:Cage Clamp RoHS Compliant: Yes
Fixed Terminal Blocks 3.5MM EURO PCB 12P VT FIXED
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 72K2106 | 39357-0012 |
| Product Name | Terminal Block Eurostyle 12Pos, 28-16Awg; Product Range Molex | Fixed Terminal Blocks |
| Body Material | PA Polyamide (Nylon) 6/6 | |
| Termination Options | Through Hole | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 12 |