Molex Terminal Blocks - 39357-0010 39357-0010

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003470-39357-0010 Packaging: Bulk Number of Positions: 10 Number of Levels: 1 Pitch: 3.5 mm Color: Black Number of Rows: 1 Termination: Screw Contact Material: Copper Voltage Rating: 300 V Current Rating: 17.5 A Number of Contacts: 10 Gender: Male Length: 31.5 mm Housing Material: Nylon Number of Circuits: 10 Voltage: 300 V Orientation: Vertical Contact Plating: Tin Housing Color: Black Height: 8.51 mm Current: 12 A Width: 7.29 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 0395011010; 1989036; 39357-0008; 39485-0010; 1844294; 16071200000393570010 ; 393570010; MX-MTB10008-0N; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050 Max Voltage Rating (AC): 300 V Flammability Rating: UL94 V-0 Wire Gauge (Max): 28 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 10
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003470-39357-0010 Packaging: Bulk Number of Positions: 10 Number of Levels: 1 Pitch: 3.5 mm Color: Black Number of Rows: 1 Termination: Screw Contact Material: Copper Voltage Rating: 300 V Current Rating: 17.5 A Number of Contacts: 10 Gender: Male Length: 31.5 mm Housing Material: Nylon Number of Circuits: 10 Voltage: 300 V Orientation: Vertical Contact Plating: Tin Housing Color: Black Height: 8.51 mm Current: 12 A Width: 7.29 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 0395011010; 1989036; 39357-0008; 39485-0010; 1844294; 16071200000393570010 ; 393570010; MX-MTB10008-0N; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050 Max Voltage Rating (AC): 300 V Flammability Rating: UL94 V-0 Wire Gauge (Max): 28 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39357-0010 - 1003470-39357-0010 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39357-0010
1003470-39357-0010
Terminal Blocks - 39357-0010 1003470-39357-0010
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003470-39357-0010 Packaging: Bulk Number of Positions: 10 Number of Levels: 1 Pitch: 3.5 mm Color: Black Number of Rows: 1 Termination: Screw Contact Material: Copper Voltage Rating: 300 V Current Rating: 17.5 A Number of Contacts: 10 Gender: Male Length: 31.5 mm Housing Material: Nylon Number of Circuits: 10 Voltage: 300 V Orientation: Vertical Contact Plating: Tin Housing Color: Black Height: 8.51 mm Current: 12 A Width: 7.29 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 0395011010; 1989036; 39357-0008; 39485-0010; 1844294; 16071200000393570010 ; 393570010; MX-MTB10008-0N; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050 Max Voltage Rating (AC): 300 V Flammability Rating: UL94 V-0 Wire Gauge (Max): 28 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 10

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003470-39357-0010
Packaging: Bulk
Number of Positions: 10
Number of Levels: 1
Pitch: 3.5 mm
Color: Black
Number of Rows: 1
Termination: Screw
Contact Material: Copper
Voltage Rating: 300 V
Current Rating: 17.5 A
Number of Contacts: 10
Gender: Male
Length: 31.5 mm
Housing Material: Nylon
Number of Circuits: 10
Voltage: 300 V
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Height: 8.51 mm
Current: 12 A
Width: 7.29 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 0395011010; 1989036; 39357-0008; 39485-0010; 1844294; 16071200000393570010; 393570010; MX-MTB10008-0N;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Max Voltage Rating (AC): 300 V
Flammability Rating: UL94 V-0
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 16 AWG
Number of Positions Per Level: 10

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal Block,10 Contacts,0.138 Pitch,pc Tail Terminal Rohs Compliant Molex - 03N5588 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block,10 Contacts,0.138 Pitch,pc Tail Terminal Rohs Compliant Molex
03N5588
Terminal Block,10 Contacts,0.138 Pitch,pc Tail Terminal Rohs Compliant Molex 03N5588
Terminal Block,10 Contacts,0.138 Pitch,PC TAIL Terminal RoHS Compliant: Yes

Terminal Block,10 Contacts,0.138 Pitch,PC TAIL Terminal RoHS Compliant: Yes

Supplier's Site
Terminal Block Eurostyle 10Pos, 28-16Awg; Product Range Molex - 58H9417 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 10Pos, 28-16Awg; Product Range Molex
58H9417
Terminal Block Eurostyle 10Pos, 28-16Awg; Product Range Molex 58H9417
TERMINAL BLOCK EUROSTYLE 10POS, 28-16AWG; Product Range:-; No. of Contacts:10Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 10POS, 28-16AWG; Product Range:-; No. of Contacts:10Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003470-39357-0010 39357-0010 03N5588 58H9417
Product Name Terminal Blocks - 39357-0010 Terminal Block,10 Contacts,0.138 Pitch,pc Tail Terminal Rohs Compliant Molex Terminal Block Eurostyle 10Pos, 28-16Awg; Product Range Molex
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - BRR.1S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details