Molex Terminal Blocks - 39357-0009 39357-0009

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081034-39357-0009 Packaging: Bulk Number of Positions: 9 Pitch: 3.5 mm Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 17.5 A Number of Contacts: 9 Length: 28 mm Housing Material: Nylon Number of Circuits: 9 Orientation: Vertical Contact Plating: Tin Housing Color: Black Height: 8.51 mm Width: 7.29 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 1985263; 39502-1009; 1985030; 0395011009; 1989023; 1776253-90393570009; 393570009; MX-MTB09008-0N; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C Max Voltage Rating (AC): 300 V Flammability Rating: UL94 V-0 Wire Gauge (Max): 16 AWG Wire Gauge (Min): 28 AWG
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081034-39357-0009 Packaging: Bulk Number of Positions: 9 Pitch: 3.5 mm Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 17.5 A Number of Contacts: 9 Length: 28 mm Housing Material: Nylon Number of Circuits: 9 Orientation: Vertical Contact Plating: Tin Housing Color: Black Height: 8.51 mm Width: 7.29 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 1985263; 39502-1009; 1985030; 0395011009; 1989023; 1776253-90393570009; 393570009; MX-MTB09008-0N; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C Max Voltage Rating (AC): 300 V Flammability Rating: UL94 V-0 Wire Gauge (Max): 16 AWG Wire Gauge (Min): 28 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39357-0009 - 1081034-39357-0009 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39357-0009
1081034-39357-0009
Terminal Blocks - 39357-0009 1081034-39357-0009
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081034-39357-0009 Packaging: Bulk Number of Positions: 9 Pitch: 3.5 mm Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 17.5 A Number of Contacts: 9 Length: 28 mm Housing Material: Nylon Number of Circuits: 9 Orientation: Vertical Contact Plating: Tin Housing Color: Black Height: 8.51 mm Width: 7.29 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 1985263; 39502-1009; 1985030; 0395011009; 1989023; 1776253-90393570009; 393570009; MX-MTB09008-0N; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C Max Voltage Rating (AC): 300 V Flammability Rating: UL94 V-0 Wire Gauge (Max): 16 AWG Wire Gauge (Min): 28 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081034-39357-0009
Packaging: Bulk
Number of Positions: 9
Pitch: 3.5 mm
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Voltage Rating: 300 V
Current Rating: 17.5 A
Number of Contacts: 9
Length: 28 mm
Housing Material: Nylon
Number of Circuits: 9
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Height: 8.51 mm
Width: 7.29 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 1985263; 39502-1009; 1985030; 0395011009; 1989023; 1776253-90393570009; 393570009; MX-MTB09008-0N;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Voltage Rating (AC): 300 V
Flammability Rating: UL94 V-0
Wire Gauge (Max): 16 AWG
Wire Gauge (Min): 28 AWG

Buy Now
Terminal Block,9 Contacts,0.138 Pitch,pc Tail Terminal Molex - 03N5587 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block,9 Contacts,0.138 Pitch,pc Tail Terminal Molex
03N5587
Terminal Block,9 Contacts,0.138 Pitch,pc Tail Terminal Molex 03N5587
Terminal Block,9 Contacts,0.138 Pitch,PC TAIL Terminal

Terminal Block,9 Contacts,0.138 Pitch,PC TAIL Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1081034-39357-0009 03N5587
Product Name Terminal Blocks - 39357-0009 Terminal Block,9 Contacts,0.138 Pitch,pc Tail Terminal Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details