Molex Terminal Blocks - 39357-0008 39357-0008

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal Blocks - 39357-0008 - 1121661-39357-0008 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39357-0008
1121661-39357-0008
Terminal Blocks - 39357-0008 1121661-39357-0008
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121661-39357-0008 Packaging: Bulk Number of Positions: 8 Number of Levels: 1 Pitch: 3.5 mm Color: Black Number of Rows: 1 Termination: Screw Contact Material: Copper Voltage Rating: 300 V Current Rating: 17.5 A Number of Contacts: 8 Gender: Male Length: 24.5 mm Housing Material: Nylon Number of Circuits: 8 Voltage: 300 V Orientation: Vertical Contact Plating: Tin Housing Color: Black Height: 8.51 mm Current: 12 A Width: 7.29 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 0393570008; 393570008; MX-MTB08008-0N; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050 Max Voltage Rating (AC): 300 V Flammability Rating: UL94 V-0 Wire Gauge (Max): 28 AWG Wire Gauge (Min): 16 AWG Max Operating Temperature: 105 °C Number of Positions Per Level: 8

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121661-39357-0008
Packaging: Bulk
Number of Positions: 8
Number of Levels: 1
Pitch: 3.5 mm
Color: Black
Number of Rows: 1
Termination: Screw
Contact Material: Copper
Voltage Rating: 300 V
Current Rating: 17.5 A
Number of Contacts: 8
Gender: Male
Length: 24.5 mm
Housing Material: Nylon
Number of Circuits: 8
Voltage: 300 V
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Height: 8.51 mm
Current: 12 A
Width: 7.29 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 0393570008; 393570008; MX-MTB08008-0N;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Max Voltage Rating (AC): 300 V
Flammability Rating: UL94 V-0
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 16 AWG
Max Operating Temperature: 105 °C
Number of Positions Per Level: 8

Buy Now
Terminal Block,8 Contacts,0.138 Pitch,pc Tail Terminal Molex - 03N5586 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block,8 Contacts,0.138 Pitch,pc Tail Terminal Molex
03N5586
Terminal Block,8 Contacts,0.138 Pitch,pc Tail Terminal Molex 03N5586
Terminal Block,8 Contacts,0.138 Pitch,PC TAIL Terminal

Terminal Block,8 Contacts,0.138 Pitch,PC TAIL Terminal

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39357-0008 1121661-39357-0008 03N5586
Product Name Terminal Blocks - 39357-0008 Terminal Block,8 Contacts,0.138 Pitch,pc Tail Terminal Molex
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details