Fixed Terminal Blocks 3.5MM FIXED PCB 7P 16-26AWG
TB, WIRE TO BOARD, 7WAY, 16AWG ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39357-0007 | 08AK8260 |
| Product Name | Fixed Terminal Blocks | Tb, Wire To Board, 7Way, 16Awg Rohs Compliant Molex |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 7 | |
| Contacts Pitch | 3.50 mm (0.14 inches) |