Molex Fixed Terminal Blocks 39357-0004

Description
Fixed Terminal Blocks 3.5MM FIXED PCB 4P 16-26AWG
Datasheet
Description
Fixed Terminal Blocks 3.5MM FIXED PCB 4P 16-26AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39357-0004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39357-0004
Fixed Terminal Blocks 39357-0004
Fixed Terminal Blocks 3.5MM FIXED PCB 4P 16-26AWG

Fixed Terminal Blocks 3.5MM FIXED PCB 4P 16-26AWG

Buy Now Datasheet
Tb, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Molex - 58H9411 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Molex
58H9411
Tb, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Molex 58H9411
TB, WIRE TO BRD, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blocks - 39357-0004 - ODG (Origin Data Global)
Shenzhen, China
Terminal Blocks
39357-0004
Terminal Blocks 39357-0004
Fixed Terminal Blocks 3.5MM FIXED PCB 4P 16-26AWG

Fixed Terminal Blocks 3.5MM FIXED PCB 4P 16-26AWG

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 39357-0004 58H9411 39357-0004
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Molex Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.63 - Screw terminal (Box clamp) socket - 9563 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4131 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details