Molex Terminal Blocks - 39357-0003 39357-0003

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033742-39357-0003 Packaging: Bulk Number of Positions: 3 Pitch: 3.5 mm Color: Black Connector Type: Terminal Block Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 17.5 A Number of Contacts: 3 Gender: Male Length: 10.5 mm Housing Material: PBT Number of Circuits: 3 Orientation: Vertical Contact Plating: Tin Housing Color: Black Height: 8.51 mm Material: Polyamide Width: 7.29 mm Categories: Terminal Blocks Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 39501-1003; 1615420000; 39502-1003; 1616020000; 1615540000; 18442230393570003; 39357-0003..; 393570003; MX-MTB03008-0N; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.29 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG Flammability Rating: UL94 V-0 Wire Gauge (Max): 16 AWG Wire Gauge (Min): 28 AWG Max Supply Voltage: 300 V
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033742-39357-0003 Packaging: Bulk Number of Positions: 3 Pitch: 3.5 mm Color: Black Connector Type: Terminal Block Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 17.5 A Number of Contacts: 3 Gender: Male Length: 10.5 mm Housing Material: PBT Number of Circuits: 3 Orientation: Vertical Contact Plating: Tin Housing Color: Black Height: 8.51 mm Material: Polyamide Width: 7.29 mm Categories: Terminal Blocks Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 39501-1003; 1615420000; 39502-1003; 1616020000; 1615540000; 18442230393570003; 39357-0003..; 393570003; MX-MTB03008-0N; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.29 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG Flammability Rating: UL94 V-0 Wire Gauge (Max): 16 AWG Wire Gauge (Min): 28 AWG Max Supply Voltage: 300 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39357-0003 - 1033742-39357-0003 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39357-0003
1033742-39357-0003
Terminal Blocks - 39357-0003 1033742-39357-0003
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033742-39357-0003 Packaging: Bulk Number of Positions: 3 Pitch: 3.5 mm Color: Black Connector Type: Terminal Block Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 17.5 A Number of Contacts: 3 Gender: Male Length: 10.5 mm Housing Material: PBT Number of Circuits: 3 Orientation: Vertical Contact Plating: Tin Housing Color: Black Height: 8.51 mm Material: Polyamide Width: 7.29 mm Categories: Terminal Blocks Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 39501-1003; 1615420000; 39502-1003; 1616020000; 1615540000; 18442230393570003; 39357-0003..; 393570003; MX-MTB03008-0N; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.29 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG Flammability Rating: UL94 V-0 Wire Gauge (Max): 16 AWG Wire Gauge (Min): 28 AWG Max Supply Voltage: 300 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033742-39357-0003
Packaging: Bulk
Number of Positions: 3
Pitch: 3.5 mm
Color: Black
Connector Type: Terminal Block
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Voltage Rating: 300 V
Current Rating: 17.5 A
Number of Contacts: 3
Gender: Male
Length: 10.5 mm
Housing Material: PBT
Number of Circuits: 3
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Height: 8.51 mm
Material: Polyamide
Width: 7.29 mm
Categories: Terminal Blocks
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 39501-1003; 1615420000; 39502-1003; 1616020000; 1615540000; 18442230393570003; 39357-0003..; 393570003; MX-MTB03008-0N;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.29 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
Wire/Cable Gauge: 16 AWG
Flammability Rating: UL94 V-0
Wire Gauge (Max): 16 AWG
Wire Gauge (Min): 28 AWG
Max Supply Voltage: 300 V

Buy Now
Singapore, Singapore
300V 17.5A Electronic Connector
371-39357-0003
300V 17.5A Electronic Connector 371-39357-0003
3.5mm Pitch ZIF FFC/FPC Connector, 3 Pos, Vertical, 300V, 17.5A Product overview: 39357-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 17.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 17.5A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-39357-0003 can be used for catalog matching and distributor lookup.

3.5mm Pitch ZIF FFC/FPC Connector, 3 Pos, Vertical, 300V, 17.5A Product overview: 39357-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 17.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 17.5A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-39357-0003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1033742-39357-0003 371-39357-0003
Product Name Terminal Blocks - 39357-0003 300V 17.5A Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products