Molex 17.5A 300V Electronic Connector 39357-0002

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
17.5A 300V Electronic Connector
368-39357-0002
17.5A 300V Electronic Connector 368-39357-0002
2 Pos 3.5mm FFC/FPC ZIF Connector, Vertical, Solder, 17.5A, 300V Product overview: 39357-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-39357-0002 can be used for catalog matching and distributor lookup.

2 Pos 3.5mm FFC/FPC ZIF Connector, Vertical, Solder, 17.5A, 300V Product overview: 39357-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-39357-0002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Blocks - 39357-0002 - 981098-39357-0002 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39357-0002
981098-39357-0002
Terminal Blocks - 39357-0002 981098-39357-0002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981098-39357-0002 Packaging: Bulk Number of Positions: 2 Pitch: 3.5 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 65 A Number of Contacts: 2 Gender: Male Length: 3.5 mm Housing Material: PBT Number of Circuits: 2 Orientation: Vertical Contact Plating: Tin Housing Color: Black Height: 8.51 mm Weight: 1.240008 g Categories: Terminal Blocks Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.29 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C Schedule B: 8536695050 Max Voltage Rating (AC): 300 V REACH SVHC: Unknown Wire/Cable Gauge: 28 AWG Flammability Rating: UL94 V-0 Max Current Rating: 17.5 A Wire Gauge (Max): 16 AWG Wire Gauge (Min): 28 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981098-39357-0002
Packaging: Bulk
Number of Positions: 2
Pitch: 3.5 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Voltage Rating: 300 V
Current Rating: 65 A
Number of Contacts: 2
Gender: Male
Length: 3.5 mm
Housing Material: PBT
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Height: 8.51 mm
Weight: 1.240008 g
Categories: Terminal Blocks
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.29 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -30 °C
Schedule B: 8536695050
Max Voltage Rating (AC): 300 V
REACH SVHC: Unknown
Wire/Cable Gauge: 28 AWG
Flammability Rating: UL94 V-0
Max Current Rating: 17.5 A
Wire Gauge (Max): 16 AWG
Wire Gauge (Min): 28 AWG

Buy Now
Pcb Term Blk 3.5Mm 2Pole Stragt Rohs Compliant Molex - 28AC9225 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Term Blk 3.5Mm 2Pole Stragt Rohs Compliant Molex
28AC9225
Pcb Term Blk 3.5Mm 2Pole Stragt Rohs Compliant Molex 28AC9225
PCB TERM BLK 3.5MM 2POLE STRAGT ROHS COMPLIANT: YES

PCB TERM BLK 3.5MM 2POLE STRAGT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal Block,2 Contacts,0.138 Pitch,pc Tail Terminal Molex - 06M6154 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block,2 Contacts,0.138 Pitch,pc Tail Terminal Molex
06M6154
Terminal Block,2 Contacts,0.138 Pitch,pc Tail Terminal Molex 06M6154
Terminal Block,2 Contacts,0.138 Pitch,PC TAIL Terminal

Terminal Block,2 Contacts,0.138 Pitch,PC TAIL Terminal

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39357-0002 368-39357-0002 981098-39357-0002 28AC9225
Product Name 17.5A 300V Electronic Connector Terminal Blocks - 39357-0002 Pcb Term Blk 3.5Mm 2Pole Stragt Rohs Compliant Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details