Molex Fixed Terminal Blocks 39357-0002

Description
Fixed Terminal Blocks 3.5MM FIXED PCB 2P 16-26AWG
Datasheet
Description
Fixed Terminal Blocks 3.5MM FIXED PCB 2P 16-26AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39357-0002
Fixed Terminal Blocks 39357-0002
Fixed Terminal Blocks 3.5MM FIXED PCB 2P 16-26AWG

Fixed Terminal Blocks 3.5MM FIXED PCB 2P 16-26AWG

Buy Now Datasheet
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Molex - 72K2104 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Molex
72K2104
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Molex 72K2104
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Molex - 39AH6173 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Molex
39AH6173
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Molex 39AH6173
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39357-0002 72K2104
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Molex
Mounting Options PCB
Approvals UL Listing Mark; VDE Component Mark; UL
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Pluggable Terminal Blocks - 1468250 - RS Components, Ltd.
Specs
Mounting Options PCB; Plug-in
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Wire to Board - 2946-2086-1207/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers