Molex Terminal Block, Header, 8Pos, Th, R/a; Gender Molex 39353-0008

Description
TERMINAL BLOCK, HEADER, 8POS, TH, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Eurostyle 39353 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 8POS, TH, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Eurostyle 39353 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 8Pos, Th, R/a; Gender Molex - 25M3316 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, Th, R/a; Gender Molex
25M3316
Terminal Block, Header, 8Pos, Th, R/a; Gender Molex 25M3316
TERMINAL BLOCK, HEADER, 8POS, TH, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Eurostyle 39353 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8POS, TH, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Eurostyle 39353 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25M3316
Product Name Terminal Block, Header, 8Pos, Th, R/a; Gender Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DDR3 - 10068597-42208LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 30 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details