Molex Rectangular Connectors - 0039310088 39310088

Description
Manufacturer: Molex, LLC Win Source Part Number: 906715-0039310088 Series: Mini-Fit Jr 5566 Features: Connector Header Through Hole 8 position 0.165" (4.20mm) Package: Bulk Mounting: Through Hole Family Name: 003931 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5566-08BGS-210, 39-31-0088, 3931-0088, WM7259, 39310088, 003931-0088, 03931-0088
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906715-0039310088 Series: Mini-Fit Jr 5566 Features: Connector Header Through Hole 8 position 0.165" (4.20mm) Package: Bulk Mounting: Through Hole Family Name: 003931 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5566-08BGS-210, 39-31-0088, 3931-0088, WM7259, 39310088, 003931-0088, 03931-0088
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0039310088 - 906715-0039310088 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0039310088
906715-0039310088
Rectangular Connectors - 0039310088 906715-0039310088
Manufacturer: Molex, LLC Win Source Part Number: 906715-0039310088 Series: Mini-Fit Jr 5566 Features: Connector Header Through Hole 8 position 0.165" (4.20mm) Package: Bulk Mounting: Through Hole Family Name: 003931 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5566-08BGS-210, 39-31-0088, 3931-0088, WM7259, 39310088, 003931-0088, 03931-0088

Manufacturer: Molex, LLC
Win Source Part Number: 906715-0039310088
Series: Mini-Fit Jr 5566
Features: Connector Header Through Hole 8 position 0.165" (4.20mm)
Package: Bulk
Mounting: Through Hole
Family Name: 003931
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 5566-08BGS-210, 39-31-0088, 3931-0088, WM7259, 39310088, 003931-0088, 03931-0088

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906715-0039310088
Product Name Rectangular Connectors - 0039310088
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0231 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2000-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers