Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Pin
Package: Tray
Pitch - Mating: 0.165" (4.20mm)
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Locking Ramp
MiniFitJrHdr Vt SR W/Pgs 30Au V-0 5Ckt
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 665782 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | PCB Headers |
| Connector Type | Rectangular Connectors, Heavy Duty |