Molex PCB Headers 39302040

Description
Molex 39302040 PCB Header
Request a Quote Datasheet
Description
Molex 39302040 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2076796 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2076796
PCB Headers 2076796
Molex 39302040 PCB Header

Molex 39302040 PCB Header

Supplier's Site
PCB Headers - 2076795 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2076795
PCB Headers 2076795
Molex 39302040 PCB Header

Molex 39302040 PCB Header

Supplier's Site
Rectangular Connectors - 0039302040 - 906713-0039302040 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0039302040
906713-0039302040
Rectangular Connectors - 0039302040 906713-0039302040
Manufacturer: Molex, LLC Win Source Part Number: 906713-0039302040 Series: Mini-Fit Jr 5566 Features: Connector Header Through Hole 4 position 0.165" (4.20mm) Package: Tray Mounting: Through Hole Family Name: 003930 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1122 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0039-30-2040, 0039-30-2040-E, 0039302040-E, 39-30-2040, 39-30-2040-E, 39302040, 39302040-E, 5566-04A3-210, WM24036

Manufacturer: Molex, LLC
Win Source Part Number: 906713-0039302040
Series: Mini-Fit Jr 5566
Features: Connector Header Through Hole 4 position 0.165" (4.20mm)
Package: Tray
Mounting: Through Hole
Family Name: 003930
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1122
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0039-30-2040, 0039-30-2040-E, 0039302040-E, 39-30-2040, 39-30-2040-E, 39302040, 39302040-E, 5566-04A3-210, WM24036

Buy Now Datasheet
Conn Power HDR 4 POS 4.2mm Solder ST Thru-Hole 4 Terminal 1 Port Mini-Fit Jr™ Tray - 514-0039302040 - Utmel Electronic Limited
Hong Kong, China
Conn Power HDR 4 POS 4.2mm Solder ST Thru-Hole 4 Terminal 1 Port Mini-Fit Jr™ Tray
514-0039302040
Conn Power HDR 4 POS 4.2mm Solder ST Thru-Hole 4 Terminal 1 Port Mini-Fit Jr™ Tray 514-0039302040
Conn Power HDR 4 POS 4.2mm Solder ST Thru-Hole 4 Terminal 1 Port Mini-Fit Jr™ Tray

Conn Power HDR 4 POS 4.2mm Solder ST Thru-Hole 4 Terminal 1 Port Mini-Fit Jr™ Tray

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2076796 906713-0039302040 514-0039302040
Product Name PCB Headers Rectangular Connectors - 0039302040 Conn Power HDR 4 POS 4.2mm Solder ST Thru-Hole 4 Terminal 1 Port Mini-Fit Jr™ Tray
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers