Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 39301240

Description
Manufacturer: Molex Win Source Part Number: 1332745-0039301240 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 24 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Standard Package: 600 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.378" (9.60mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0039-30-1240-P,39301 240,5569-24A2,39-30- 1240-P,39301240-P,39 -30-1240,0039-30-124 0,WM1362,WM1362-NDR, 0039301240-P Base Product Number: 003930 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332745-0039301240 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 24 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Standard Package: 600 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.378" (9.60mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0039-30-1240-P,39301 240,5569-24A2,39-30- 1240-P,39301240-P,39 -30-1240,0039-30-124 0,WM1362,WM1362-NDR, 0039301240-P Base Product Number: 003930 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332745-0039301240 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332745-0039301240
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332745-0039301240
Manufacturer: Molex Win Source Part Number: 1332745-0039301240 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 24 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Standard Package: 600 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.378" (9.60mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0039-30-1240-P,39301 240,5569-24A2,39-30- 1240-P,39301240-P,39 -30-1240,0039-30-124 0,WM1362,WM1362-NDR, 0039301240-P Base Product Number: 003930 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332745-0039301240
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 24
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Material Flammability Rating: UL94 V-2
Applications: General Purpose, Industrial, Telecommunications
Standard Package: 600
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.142" (3.60mm)
Insulation Height: 0.378" (9.60mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0039-30-1240-P,39301240,5569-24A2,39-30-1240-P,39301240-P,39-30-1240,0039-30-1240,WM1362,WM1362-NDR,0039301240-P
Base Product Number: 003930
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332745-0039301240
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details
Single Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Headers & Receptacles - 103264-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers