Molex Rectangular Connectors - 0039301200 39301200

Description
Manufacturer: Molex, LLC Win Source Part Number: 906712-0039301200 Series: Mini-Fit Jr 5569 Features: Connector Header Through Hole, Right Angle 20 position 0.165" (4.20mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 003930 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 39-30-1200, 0039-30-1200, 39301200, 5569-20A2, 0039-30-1200-P, WM1360, 0039301200-P, 39-30-1200-P, 39301200-P
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906712-0039301200 Series: Mini-Fit Jr 5569 Features: Connector Header Through Hole, Right Angle 20 position 0.165" (4.20mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 003930 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 39-30-1200, 0039-30-1200, 39301200, 5569-20A2, 0039-30-1200-P, WM1360, 0039301200-P, 39-30-1200-P, 39301200-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0039301200 - 906712-0039301200 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0039301200
906712-0039301200
Rectangular Connectors - 0039301200 906712-0039301200
Manufacturer: Molex, LLC Win Source Part Number: 906712-0039301200 Series: Mini-Fit Jr 5569 Features: Connector Header Through Hole, Right Angle 20 position 0.165" (4.20mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 003930 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 39-30-1200, 0039-30-1200, 39301200, 5569-20A2, 0039-30-1200-P, WM1360, 0039301200-P, 39-30-1200-P, 39301200-P

Manufacturer: Molex, LLC
Win Source Part Number: 906712-0039301200
Series: Mini-Fit Jr 5569
Features: Connector Header Through Hole, Right Angle 20 position 0.165" (4.20mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 003930
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 39-30-1200, 0039-30-1200, 39301200, 5569-20A2, 0039-30-1200-P, WM1360, 0039301200-P, 39-30-1200-P, 39301200-P

Buy Now Datasheet
Connectors - 39301200 - ODG (Origin Data Global)
Shenzhen, China
Connectors
39301200
Connectors 39301200
2x10P 20P 2 4.2mm 4.2mm 10 Bend insert Push-Pull,P=4.2mm Wire To Board Connector ROHS

2x10P 20P 2 4.2mm 4.2mm 10 Bend insert Push-Pull,P=4.2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 906712-0039301200 39301200
Product Name Rectangular Connectors - 0039301200 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DC Micro (M12) receptacle - 888D-M5AC1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details