Molex Rectangular Power Connector, Right Angle, Mini-Fit Jr Series, Through Hole, Plug, 10, 4.2 Mm Rohs Compliant Molex 39301100

Description
Rectangular Power Connector, Right Angle, Mini-Fit Jr Series, Through Hole, Plug, 10, 4.2 mm RoHS Compliant: Yes
Datasheet
Description
Rectangular Power Connector, Right Angle, Mini-Fit Jr Series, Through Hole, Plug, 10, 4.2 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Right Angle, Mini-Fit Jr Series, Through Hole, Plug, 10, 4.2 Mm Rohs Compliant Molex - 98K9011 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Right Angle, Mini-Fit Jr Series, Through Hole, Plug, 10, 4.2 Mm Rohs Compliant Molex
98K9011
Rectangular Power Connector, Right Angle, Mini-Fit Jr Series, Through Hole, Plug, 10, 4.2 Mm Rohs Compliant Molex 98K9011
Rectangular Power Connector, Right Angle, Mini-Fit Jr Series, Through Hole, Plug, 10, 4.2 mm RoHS Compliant: Yes

Rectangular Power Connector, Right Angle, Mini-Fit Jr Series, Through Hole, Plug, 10, 4.2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 98K9011
Product Name Rectangular Power Connector, Right Angle, Mini-Fit Jr Series, Through Hole, Plug, 10, 4.2 Mm Rohs Compliant Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DDR4 - 10145891-1101311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
ES Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details