Molex Rectangular Connectors - 0039301060 39301060

Description
Manufacturer: Molex, LLC Win Source Part Number: 855856-0039301060 Series: Mini-Fit Jr 5569 Features: Connector Header position Package: Bulk Family Name: 003930 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 003930-1060, 0039301060-C, 39-30-1060-P, 39-30-1060, Q8087805A, 5569-06A2, 39301060-C, WM1353-NDR, 0039-30-1060-C, 0039-30-1060, 39301060, 39-30-1060-C, WM1353
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 855856-0039301060 Series: Mini-Fit Jr 5569 Features: Connector Header position Package: Bulk Family Name: 003930 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 003930-1060, 0039301060-C, 39-30-1060-P, 39-30-1060, Q8087805A, 5569-06A2, 39301060-C, WM1353-NDR, 0039-30-1060-C, 0039-30-1060, 39301060, 39-30-1060-C, WM1353
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0039301060 - 855856-0039301060 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0039301060
855856-0039301060
Rectangular Connectors - 0039301060 855856-0039301060
Manufacturer: Molex, LLC Win Source Part Number: 855856-0039301060 Series: Mini-Fit Jr 5569 Features: Connector Header position Package: Bulk Family Name: 003930 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 003930-1060, 0039301060-C, 39-30-1060-P, 39-30-1060, Q8087805A, 5569-06A2, 39301060-C, WM1353-NDR, 0039-30-1060-C, 0039-30-1060, 39301060, 39-30-1060-C, WM1353

Manufacturer: Molex, LLC
Win Source Part Number: 855856-0039301060
Series: Mini-Fit Jr 5569
Features: Connector Header position
Package: Bulk
Family Name: 003930
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 003930-1060, 0039301060-C, 39-30-1060-P, 39-30-1060, Q8087805A, 5569-06A2, 39301060-C, WM1353-NDR, 0039-30-1060-C, 0039-30-1060, 39301060, 39-30-1060-C, WM1353

Buy Now Datasheet
Connectors - 39301060 - ODG (Origin Data Global)
Shenzhen, China
Connectors
39301060
Connectors 39301060
2x3P 6P 2 4.2mm 4.2mm 3 Bend insert Push-Pull,P=4.2mm Wire To Board Connector ROHS

2x3P 6P 2 4.2mm 4.2mm 3 Bend insert Push-Pull,P=4.2mm Wire To Board Connector ROHS

Supplier's Site
Conn Wire to Board HDR 6 POS 4.2mm Solder RA Side Entry Thru-Hole Mini-Fit Jr™ Bag - 514-0039301060 - Utmel Electronic Limited
Hong Kong, China
Conn Wire to Board HDR 6 POS 4.2mm Solder RA Side Entry Thru-Hole Mini-Fit Jr™ Bag
514-0039301060
Conn Wire to Board HDR 6 POS 4.2mm Solder RA Side Entry Thru-Hole Mini-Fit Jr™ Bag 514-0039301060
Conn Wire to Board HDR 6 POS 4.2mm Solder RA Side Entry Thru-Hole Mini-Fit Jr™ Bag

Conn Wire to Board HDR 6 POS 4.2mm Solder RA Side Entry Thru-Hole Mini-Fit Jr™ Bag

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 855856-0039301060 39301060 514-0039301060
Product Name Rectangular Connectors - 0039301060 Connectors Conn Wire to Board HDR 6 POS 4.2mm Solder RA Side Entry Thru-Hole Mini-Fit Jr™ Bag
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details