Manufacturer: Molex, LLC
Win Source Part Number: 906710-0039301042
Series: Mini-Fit Jr 5569
Features: Connector Header Through Hole, Right Angle 4 position 0.165" (4.20mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 003930
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 39301042, 5569-04A2G-210, WM21364, 39-30-1042
MiniFit Jr RA DR /Pegs 30Au V-0 4Ckt
2x2P 4P 2 4.2mm 4.2mm 2 Bend insert Push-Pull,P=4.2mm Wire To Board Connector ROHS
| Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 906710-0039301042 | 665961 | 39301042 |
| Product Name | Rectangular Connectors - 0039301042 | PCB Headers | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty |