Manufacturer: Molex, LLC
Win Source Part Number: 906709-0039301040
Series: Mini-Fit Jr 5569
Features: Connector Header Through Hole, Right Angle 4 position 0.165" (4.20mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 003930
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0039301040-P, 5569-04A2, 39-30-1040-P, 0039-30-1040-P, WM1352, WM1352-NDR, 39-30-1040, 39301040-P, 0039-30-1040, 39301040
Conn Wire to Board HDR 4 POS 4.2mm Solder RA Side Entry Thru-Hole Mini-Fit Jr™ Bag Product overview: 39301040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39301040 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 906709-0039301040 | 316-39301040 |
| Product Name | Rectangular Connectors - 0039301040 | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |