Molex Rectangular Connectors - 0039300020 39300020

Description
Manufacturer: Molex, LLC Win Source Part Number: 907461-0039300020 Series: Mini-Fit Jr 5569 Features: Connector Header Through Hole, Right Angle 2 position Package: Bulk Mounting: Through Hole, Right Angle Family Name: 003930 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 39300020, WM21351, 5569-02A2-210, 39-30-0020
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907461-0039300020 Series: Mini-Fit Jr 5569 Features: Connector Header Through Hole, Right Angle 2 position Package: Bulk Mounting: Through Hole, Right Angle Family Name: 003930 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 39300020, WM21351, 5569-02A2-210, 39-30-0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0039300020 - 907461-0039300020 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0039300020
907461-0039300020
Rectangular Connectors - 0039300020 907461-0039300020
Manufacturer: Molex, LLC Win Source Part Number: 907461-0039300020 Series: Mini-Fit Jr 5569 Features: Connector Header Through Hole, Right Angle 2 position Package: Bulk Mounting: Through Hole, Right Angle Family Name: 003930 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 39300020, WM21351, 5569-02A2-210, 39-30-0020

Manufacturer: Molex, LLC
Win Source Part Number: 907461-0039300020
Series: Mini-Fit Jr 5569
Features: Connector Header Through Hole, Right Angle 2 position
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 003930
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 39300020, WM21351, 5569-02A2-210, 39-30-0020

Buy Now Datasheet
Rectangular Connectors - 39300020 - 775575-39300020 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39300020
775575-39300020
Rectangular Connectors - 39300020 775575-39300020
Manufacturer: Molex, LLC Win Source Part Number: 775575-39300020 Series: Mini-Fit Jr 5569 Packaging: Bulk Number of Positions: 2 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 5569 Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.378" (9.60mm) Contact Shape: Square Introduction Date: July 07, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, Mexico, Puerto Rico, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 775575-39300020
Series: Mini-Fit Jr 5569
Packaging: Bulk
Number of Positions: 2
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 5569
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.142" (3.60mm)
Insulation Height: 0.378" (9.60mm)
Contact Shape: Square
Introduction Date: July 07, 2010
ECCN: EAR99
Country of Origin: China, Hong Kong, Mexico, Puerto Rico, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-39300020
Electronic Connector 340-39300020
CONN HEADER 2POS 4.2MM R/A TIN / Conn Wire to Board HDR 2Power POS Solder RA Side Entry Thru-Hole Mini-Fit Sr™ Bag Product overview: 39300020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39300020 can be used for catalog matching and distributor lookup.

CONN HEADER 2POS 4.2MM R/A TIN / Conn Wire to Board HDR 2Power POS Solder RA Side Entry Thru-Hole Mini-Fit Sr™ Bag Product overview: 39300020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39300020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
39300020
Connectors >> Wire To Board / Wire To Wire Connector 39300020
2x1P 2P 2 4.2mm 4.2mm 1 Right-Angle Push-Pull,P=4.2mm Wire To Board / Wire To Wire Connector ROHS

2x1P 2P 2 4.2mm 4.2mm 1 Right-Angle Push-Pull,P=4.2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907461-0039300020 775575-39300020 340-39300020 39300020
Product Name Rectangular Connectors - 0039300020 Rectangular Connectors - 39300020 Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Minitek ® Pwr 4.2 - 10144559-162LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination N/A
View Details
2 suppliers