Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 39299183

Description
Manufacturer: Molex Win Source Part Number: 1332876-0039299183 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 18 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35.4µin (0.90µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35.0µin (0.90µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 39-29-9183,WM3861-ND ,5566-18A2,23-003929 9183,WM3861,39299183 Base Product Number: 003929 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332876-0039299183 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 18 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35.4µin (0.90µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35.0µin (0.90µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 39-29-9183,WM3861-ND ,5566-18A2,23-003929 9183,WM3861,39299183 Base Product Number: 003929 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332876-0039299183 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332876-0039299183
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332876-0039299183
Manufacturer: Molex Win Source Part Number: 1332876-0039299183 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 18 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35.4µin (0.90µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35.0µin (0.90µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 39-29-9183,WM3861-ND ,5566-18A2,23-003929 9183,WM3861,39299183 Base Product Number: 003929 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332876-0039299183
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tray
Number of Positions: 18
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Material Flammability Rating: UL94 V-2
Applications: General Purpose, Industrial, Telecommunications
Standard Package: 1
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35.4µin (0.90µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 35.0µin (0.90µm)
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.504" (12.80mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 39-29-9183,WM3861-ND,5566-18A2,23-0039299183,WM3861,39299183
Base Product Number: 003929
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332876-0039299183
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for
Specs
Product Type IC Socket
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Headers & Wire Housings - 102154-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details