Conn Wire to Board HDR 4Power POS 4.2mm Solder ST Top Entry Thru-Hole Mini-Fit Jr Tray Product overview: 39299042 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39299042 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 197040-39299042
Packaging: Tray
Number of Positions: 4
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Material Flammability Rating: UL94 V-2
Applications: General Purpose, Industrial, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 4.20mm
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35μin (0.90μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 35μin (0.90μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.504" (12.80mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
2x2P 4P 2 4.2mm 4.2mm 2 Direct Insert Plugin,P=4.2mm Wire To Board Connector ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-39299042 | 197040-39299042 | 2076791 | 39299042 |
| Product Name | Electronic Connector | Rectangular Connectors - 39299042 | PCB Headers | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty |