Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 39291247

Description
Manufacturer: Molex Win Source Part Number: 1332978-0039291247 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 24 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Telecommunications Standard Package: 800 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.378" (9.60mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 03929-1247,39-29-124 7,WM7242,3929-1247,5 569-24A1-210,3929124 7,003929-1247 Base Product Number: 003929 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332978-0039291247 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 24 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Telecommunications Standard Package: 800 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.378" (9.60mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 03929-1247,39-29-124 7,WM7242,3929-1247,5 569-24A1-210,3929124 7,003929-1247 Base Product Number: 003929 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332978-0039291247 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332978-0039291247
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332978-0039291247
Manufacturer: Molex Win Source Part Number: 1332978-0039291247 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 24 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Telecommunications Standard Package: 800 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.378" (9.60mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 03929-1247,39-29-124 7,WM7242,3929-1247,5 569-24A1-210,3929124 7,003929-1247 Base Product Number: 003929 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332978-0039291247
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 24
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Telecommunications
Standard Package: 800
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.142" (3.60mm)
Insulation Height: 0.378" (9.60mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 03929-1247,39-29-1247,WM7242,3929-1247,5569-24A1-210,39291247,003929-1247
Base Product Number: 003929
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332978-0039291247
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
PCB Headers & Receptacles - 103321-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details