Molex Rectangular Connectors - 0039291147 39291147

Description
Manufacturer: Molex, LLC Win Source Part Number: 907464-0039291147 Series: Mini-Fit Jr 5569 Features: Connector Header Through Hole, Right Angle 14 position 0.165" (4.20mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 003929 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 003929-1147, 03929-1147, 39-29-1147, 3929-1147, 39291147, 5569-14A1-210, WM7241
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907464-0039291147 Series: Mini-Fit Jr 5569 Features: Connector Header Through Hole, Right Angle 14 position 0.165" (4.20mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 003929 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 003929-1147, 03929-1147, 39-29-1147, 3929-1147, 39291147, 5569-14A1-210, WM7241
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0039291147 - 907464-0039291147 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0039291147
907464-0039291147
Rectangular Connectors - 0039291147 907464-0039291147
Manufacturer: Molex, LLC Win Source Part Number: 907464-0039291147 Series: Mini-Fit Jr 5569 Features: Connector Header Through Hole, Right Angle 14 position 0.165" (4.20mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 003929 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 003929-1147, 03929-1147, 39-29-1147, 3929-1147, 39291147, 5569-14A1-210, WM7241

Manufacturer: Molex, LLC
Win Source Part Number: 907464-0039291147
Series: Mini-Fit Jr 5569
Features: Connector Header Through Hole, Right Angle 14 position 0.165" (4.20mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 003929
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 003929-1147, 03929-1147, 39-29-1147, 3929-1147, 39291147, 5569-14A1-210, WM7241

Buy Now Datasheet
SMD Pre-ordered Connectors RoHS - 514-39291147 - Utmel Electronic Limited
Hong Kong, China
SMD Pre-ordered Connectors RoHS
514-39291147
SMD Pre-ordered Connectors RoHS 514-39291147
SMD Pre-ordered Connectors RoHS

SMD Pre-ordered Connectors RoHS

Supplier's Site
Connectors - 39291147 - ODG (Origin Data Global)
Shenzhen, China
Connectors
39291147
Connectors 39291147
Plugin,P=4.2mm Wire To Board Connector ROHS

Plugin,P=4.2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907464-0039291147 514-39291147 39291147
Product Name Rectangular Connectors - 0039291147 SMD Pre-ordered Connectors RoHS Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products