Molex Electronic Connector 39291048

Description
Conn Power HDR 4 POS 4.2mm Solder RA Thru-Hole 4 Terminal 1 Port Mini-Fit Jr™ Bag Product overview: 39291048 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39291048 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Power HDR 4 POS 4.2mm Solder RA Thru-Hole 4 Terminal 1 Port Mini-Fit Jr™ Bag Product overview: 39291048 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39291048 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-39291048
Electronic Connector 316-39291048
Conn Power HDR 4 POS 4.2mm Solder RA Thru-Hole 4 Terminal 1 Port Mini-Fit Jr™ Bag Product overview: 39291048 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39291048 can be used for catalog matching and distributor lookup.

Conn Power HDR 4 POS 4.2mm Solder RA Thru-Hole 4 Terminal 1 Port Mini-Fit Jr™ Bag Product overview: 39291048 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39291048 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 39291048 - 763434-39291048 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39291048
763434-39291048
Rectangular Connectors - 39291048 763434-39291048
Manufacturer: Molex, LLC Win Source Part Number: 763434-39291048 Series: Mini-Fit Jr 5569 Packaging: Bulk Number of Positions: 4 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 5569 Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.378" (9.60mm) Contact Shape: Square Alternative Parts (Cross-Reference): IPBT-102-H1-T-D-GP-R A; IPBT-102-H1-T-D-RA-G P; 5794172-3; ; Introduction Date: June 08, 2010 ECCN: EAR99 Country of Origin: Brazil, China, Hong Kong, India, Japan, Malaysia, Mexico, Puerto Rico, Republic of Korea, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763434-39291048
Series: Mini-Fit Jr 5569
Packaging: Bulk
Number of Positions: 4
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Material Flammability Rating: UL94 V-2
Applications: General Purpose, Industrial, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 5569
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.142" (3.60mm)
Insulation Height: 0.378" (9.60mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): IPBT-102-H1-T-D-GP-RA; IPBT-102-H1-T-D-RA-GP; 5794172-3; ;
Introduction Date: June 08, 2010
ECCN: EAR99
Country of Origin: Brazil, China, Hong Kong, India, Japan, Malaysia, Mexico, Puerto Rico, Republic of Korea, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through Hole,P=4.2mm Wire To Board / Wire To Wire Connector RoHS - 514-39291048 - Utmel Electronic Limited
Hong Kong, China
Through Hole,P=4.2mm Wire To Board / Wire To Wire Connector RoHS
514-39291048
Through Hole,P=4.2mm Wire To Board / Wire To Wire Connector RoHS 514-39291048
Through Hole,P=4.2mm Wire To Board / Wire To Wire Connector RoHS

Through Hole,P=4.2mm Wire To Board / Wire To Wire Connector RoHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-39291048 763434-39291048 514-39291048
Product Name Electronic Connector Rectangular Connectors - 39291048 Through Hole,P=4.2mm Wire To Board / Wire To Wire Connector RoHS
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1296-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details