Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 39290043

Description
Win Source Part Number: 1380795-0039290043 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini-Fit Jr 5566 Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Standard Package: 700 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 003929 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380795-0039290043 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini-Fit Jr 5566 Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Standard Package: 700 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 003929 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380795-0039290043 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380795-0039290043
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380795-0039290043
Win Source Part Number: 1380795-0039290043 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini-Fit Jr 5566 Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Standard Package: 700 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 003929 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380795-0039290043
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: Mini-Fit Jr 5566
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Bulk
Contact Material: Brass
Material Flammability Rating: UL94 V-2
Applications: General Purpose, Industrial, Telecommunications
Standard Package: 700 pcs
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.504" (12.80mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 003929
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1380795-0039290043
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102617-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Galileo Test Socket: Low-profile Test Socket -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details