Molex Rectangular Connectors - 0039288220 39288220

Description
Manufacturer: Molex, LLC Win Source Part Number: 855851-0039288220 Series: Mini-Fit Jr 5566 Features: Connector Header position Package: Bulk Family Name: 003928 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 39288220, 39-28-8220, WM23810, 5566-22A-210
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 855851-0039288220 Series: Mini-Fit Jr 5566 Features: Connector Header position Package: Bulk Family Name: 003928 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 39288220, 39-28-8220, WM23810, 5566-22A-210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0039288220 - 855851-0039288220 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0039288220
855851-0039288220
Rectangular Connectors - 0039288220 855851-0039288220
Manufacturer: Molex, LLC Win Source Part Number: 855851-0039288220 Series: Mini-Fit Jr 5566 Features: Connector Header position Package: Bulk Family Name: 003928 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 39288220, 39-28-8220, WM23810, 5566-22A-210

Manufacturer: Molex, LLC
Win Source Part Number: 855851-0039288220
Series: Mini-Fit Jr 5566
Features: Connector Header position
Package: Bulk
Family Name: 003928
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 39288220, 39-28-8220, WM23810, 5566-22A-210

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 855851-0039288220
Product Name Rectangular Connectors - 0039288220
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2P - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - NECU-M-S-B12G5-C2-PB - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers