Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 39281103

Description
Win Source Part Number: 1293221-39281103 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini-Fit Jr 5566 Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Standard Package: 250 Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35.4µin (0.90µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35.0µin (0.90µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: WM3804R,39-28-1103-P ,39281103,WM3804,003 9-28-1103,0039-28-11 03-P,39-28-1103,5566 -10A,39281103-P,0039 281103-P Base Product Number: 003928
Request a Quote Datasheet
Description
Win Source Part Number: 1293221-39281103 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini-Fit Jr 5566 Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Standard Package: 250 Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35.4µin (0.90µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35.0µin (0.90µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: WM3804R,39-28-1103-P ,39281103,WM3804,003 9-28-1103,0039-28-11 03-P,39-28-1103,5566 -10A,39281103-P,0039 281103-P Base Product Number: 003928
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293221-39281103 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293221-39281103
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293221-39281103
Win Source Part Number: 1293221-39281103 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini-Fit Jr 5566 Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Standard Package: 250 Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35.4µin (0.90µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35.0µin (0.90µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: WM3804R,39-28-1103-P ,39281103,WM3804,003 9-28-1103,0039-28-11 03-P,39-28-1103,5566 -10A,39281103-P,0039 281103-P Base Product Number: 003928

Win Source Part Number: 1293221-39281103
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Mini-Fit Jr 5566
Number of Positions: 10
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Bulk
Contact Material: Brass
Material Flammability Rating: UL94 V-2
Applications: General Purpose, Industrial, Telecommunications
Standard Package: 250
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35.4µin (0.90µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 35.0µin (0.90µm)
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.504" (12.80mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: WM3804R,39-28-1103-P,39281103,WM3804,0039-28-1103,0039-28-1103-P,39-28-1103,5566-10A,39281103-P,0039281103-P
Base Product Number: 003928

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1293221-39281103
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Headers & Wire Housings - G125-9601202 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details