Manufacturer: Molex, LLC
Win Source Part Number: 851262-0039281063
Series: Mini-Fit Jr 5566
Features: Connector Header position
Package: Bulk
Family Name: 003928
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 5566-06A, 39-28-1063-P, 39281063, 39-28-1063, WM3802, WM3802-NDR
2x3P 6P 2 4.2mm 4.2mm 3 Straight Plugin,P=4.2mm Wire To Board / Wire To Wire Connector ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 851262-0039281063 | 39281063 |
| Product Name | Rectangular Connectors - 0039281063 | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector; Wire to Wire Connector |