Molex Electronic Connector 392701-2

Description
CONN HEADER 12POS 2MM RT ANG TIN Product overview: 392701-2 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-392701-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER 12POS 2MM RT ANG TIN Product overview: 392701-2 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-392701-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-392701-2
Electronic Connector 340-392701-2
CONN HEADER 12POS 2MM RT ANG TIN Product overview: 392701-2 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-392701-2 can be used for catalog matching and distributor lookup.

CONN HEADER 12POS 2MM RT ANG TIN Product overview: 392701-2 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-392701-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 392701-2 - 197683-392701-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 392701-2
197683-392701-2
Rectangular Connectors - 392701-2 197683-392701-2
Manufacturer: Molex, LLC Win Source Part Number: 197683-392701-2 Packaging: Tray Number of Positions: 12 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Categories: Connectors, Interconnects Status: Obsolete(EOL) Shrouding: Unshrouded Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.118" (3.00mm) Contact Shape: Circular Contact Length - Mating: 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 197683-392701-2
Packaging: Tray
Number of Positions: 12
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Shrouding: Unshrouded
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.118" (3.00mm)
Contact Shape: Circular
Contact Length - Mating: 0.122" (3.10mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-392701-2 197683-392701-2
Product Name Electronic Connector Rectangular Connectors - 392701-2
Termination Press-Fit, Solder Press-Fit, Solder
Unlock Full Specs
to access all available technical data