Molex Rectangular Connectors - 0039267105 39267105

Description
Manufacturer: Molex, LLC Win Source Part Number: 855849-0039267105 Features: Connector Header position Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1764 MSL Level: 1 (Unlimited) Other Part Number: 003926-7105, 3926-7105, 39267105, 900-0039267105
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 855849-0039267105 Features: Connector Header position Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1764 MSL Level: 1 (Unlimited) Other Part Number: 003926-7105, 3926-7105, 39267105, 900-0039267105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0039267105 - 855849-0039267105 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0039267105
855849-0039267105
Rectangular Connectors - 0039267105 855849-0039267105
Manufacturer: Molex, LLC Win Source Part Number: 855849-0039267105 Features: Connector Header position Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1764 MSL Level: 1 (Unlimited) Other Part Number: 003926-7105, 3926-7105, 39267105, 900-0039267105

Manufacturer: Molex, LLC
Win Source Part Number: 855849-0039267105
Features: Connector Header position
Package: Bulk
Part Status: Obsolete
Categories: Connectors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1764
MSL Level: 1 (Unlimited)
Other Part Number: 003926-7105, 3926-7105, 39267105, 900-0039267105

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 855849-0039267105
Product Name Rectangular Connectors - 0039267105
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Female connector/socket - 231-314/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers