Molex Terminal Blocks - Barrier Blocks 391002502

Description
CONN TERM STRIP 2CIRC 0.591"
Request a Quote Datasheet
Description
CONN TERM STRIP 2CIRC 0.591"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - WM20945-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
WM20945-ND
Terminal Blocks - Barrier Blocks WM20945-ND
CONN TERM STRIP 2CIRC 0.591"

CONN TERM STRIP 2CIRC 0.591"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number WM20945-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 15.01 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2848.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Component Terminal Block with Diode - 2004-1211/1000-400 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers