Molex Terminal Blocks - Barrier Blocks 391001902

Description
CONN TERM STRIP 2CIRC 0.315"
Request a Quote Datasheet
Description
CONN TERM STRIP 2CIRC 0.315"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 23-0391001902-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
23-0391001902-ND
Terminal Blocks - Barrier Blocks 23-0391001902-ND
CONN TERM STRIP 2CIRC 0.315"

CONN TERM STRIP 2CIRC 0.315"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 23-0391001902-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 8.00 mm (0.32 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2731 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details