Molex Terminal Blocks - Barrier Blocks 391001306

Description
CONN TERM STRIP 6CIRC 0.472"
Request a Quote Datasheet
Description
CONN TERM STRIP 6CIRC 0.472"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - WM5068-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
WM5068-ND
Terminal Blocks - Barrier Blocks WM5068-ND
CONN TERM STRIP 6CIRC 0.472"

CONN TERM STRIP 6CIRC 0.472"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number WM5068-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature 100 C (212 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 11.99 mm (0.47 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Carrier terminal block - Carrier terminal block for modules and plugs - 2002-2941 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details