Molex Terminal Blocks - Barrier Blocks 391001106

Description
CONN TERM STRIP 6CIRC 0.394"
Request a Quote Datasheet
Description
CONN TERM STRIP 6CIRC 0.394"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - WM5052-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
WM5052-ND
Terminal Blocks - Barrier Blocks WM5052-ND
CONN TERM STRIP 6CIRC 0.394"

CONN TERM STRIP 6CIRC 0.394"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number WM5052-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature 100 C (212 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2871.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details
Through terminal block - 2002-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details