Molex Barrier Blocks 391001012

Description
"12 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip Connector, Screws"
Request a Quote Datasheet
Description
"12 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip Connector, Screws"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Blocks - WM15915-ND - DigiKey
Thief River Falls, MN, United States
Barrier Blocks
WM15915-ND
Barrier Blocks WM15915-ND
"12 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip Connector, Screws"

"12 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip Connector, Screws"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number WM15915-ND
Product Name Barrier Blocks
Mounting Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Coaxial Adapters - CC-A-SMAN-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details