Molex Terminal Blocks - Barrier Blocks 391001010

Description
CONN TERM STRIP 10CIRC 0.394"
Request a Quote Datasheet
Description
CONN TERM STRIP 10CIRC 0.394"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 900-0391001010-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
900-0391001010-ND
Terminal Blocks - Barrier Blocks 900-0391001010-ND
CONN TERM STRIP 10CIRC 0.394"

CONN TERM STRIP 10CIRC 0.394"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 900-0391001010-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature 100 C (212 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.64 - Screw terminal socket - 9364 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.210/BLU - VAST STOCK CO., LIMITED
Specs
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details
Double-deck terminal block - Through terminal block - 2002-2609 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers