Molex Barrier Terminal Blocks 39100-2506

Description
Barrier Terminal Blocks TERM STRIP 15MM HIGH PROF 6 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 15MM HIGH PROF 6 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-2506 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2506
Barrier Terminal Blocks 39100-2506
Barrier Terminal Blocks TERM STRIP 15MM HIGH PROF 6 CIR WHT

Barrier Terminal Blocks TERM STRIP 15MM HIGH PROF 6 CIR WHT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39100-2506
Product Name Barrier Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Double Row Barrier Terminal Blocks - HD-20A-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Mounting Ends
Termination Options QCTerminals and Jumpers
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2232/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers