Molex Term Strip 15Mm High Prof 2 Cir Wht Rohs Compliant Molex 39100-2502

Description
TERM STRIP 15MM HIGH PROF 2 CIR WHT ROHS COMPLIANT: YES
Datasheet
Description
TERM STRIP 15MM HIGH PROF 2 CIR WHT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Term Strip 15Mm High Prof 2 Cir Wht Rohs Compliant Molex - 83X8226 - Newark, An Avnet Company
Chicago, IL, United States
Term Strip 15Mm High Prof 2 Cir Wht Rohs Compliant Molex
83X8226
Term Strip 15Mm High Prof 2 Cir Wht Rohs Compliant Molex 83X8226
TERM STRIP 15MM HIGH PROF 2 CIR WHT ROHS COMPLIANT: YES

TERM STRIP 15MM HIGH PROF 2 CIR WHT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Barrier Terminal Blocks - 39100-2502 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2502
Barrier Terminal Blocks 39100-2502
Barrier Terminal Blocks TERM STRIP 15MM HIGH PROF 2 CIR WHT

Barrier Terminal Blocks TERM STRIP 15MM HIGH PROF 2 CIR WHT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 83X8226 39100-2502
Product Name Term Strip 15Mm High Prof 2 Cir Wht Rohs Compliant Molex Barrier Terminal Blocks
Mounting Options 15 mm DIN Rail
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 2
Contacts Pitch 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2207.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Carrier terminal block for modules and plugs - 2002-1549 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details