Molex Term Strip 12Mm Low Prof 10 Cir Wht Rohs Compliant Molex 39100-2310

Description
TERM STRIP 12MM LOW PROF 10 CIR WHT ROHS COMPLIANT: YES
Datasheet
Description
TERM STRIP 12MM LOW PROF 10 CIR WHT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Term Strip 12Mm Low Prof 10 Cir Wht Rohs Compliant Molex - 83X8223 - Newark, An Avnet Company
Chicago, IL, United States
Term Strip 12Mm Low Prof 10 Cir Wht Rohs Compliant Molex
83X8223
Term Strip 12Mm Low Prof 10 Cir Wht Rohs Compliant Molex 83X8223
TERM STRIP 12MM LOW PROF 10 CIR WHT ROHS COMPLIANT: YES

TERM STRIP 12MM LOW PROF 10 CIR WHT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Barrier Terminal Blocks - 39100-2310 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2310
Barrier Terminal Blocks 39100-2310
Barrier Terminal Blocks TERM STRIP 12MM LOW PROF 10 CIR WHT

Barrier Terminal Blocks TERM STRIP 12MM LOW PROF 10 CIR WHT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 83X8223 39100-2310
Product Name Term Strip 12Mm Low Prof 10 Cir Wht Rohs Compliant Molex Barrier Terminal Blocks
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 12.00 mm (0.47 inches)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7693-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-32D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2208.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details