Molex TERM STRIP 12MM LOW PROF 5 CIR WHT 39100-2305

Description
TERM STRIP 12MM LOW PROF 5 CIR WHT
Request a Quote Datasheet
Description
TERM STRIP 12MM LOW PROF 5 CIR WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM STRIP 12MM LOW PROF 5 CIR WHT - 39100-2305 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERM STRIP 12MM LOW PROF 5 CIR WHT
39100-2305
TERM STRIP 12MM LOW PROF 5 CIR WHT 39100-2305
TERM STRIP 12MM LOW PROF 5 CIR WHT

TERM STRIP 12MM LOW PROF 5 CIR WHT

Buy Now
Barrier Terminal Blocks - 39100-2305 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2305
Barrier Terminal Blocks 39100-2305
Barrier Terminal Blocks TERM STRIP 12MM LOW PROF 5 CIR WHT

Barrier Terminal Blocks TERM STRIP 12MM LOW PROF 5 CIR WHT

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39100-2305 39100-2305
Product Name TERM STRIP 12MM LOW PROF 5 CIR WHT Barrier Terminal Blocks
Mounting Options Terminal Strip
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 12.00 mm (0.47 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CPMXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details
Through terminal block - 2002-1704 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details