The Terminal Block, Barrier, 12Pos, 8Awg (Part Number: 83X8214) is designed for wire-to-wire applications and features a two-row configuration with a total of 12 circuits. It accommodates wire sizes ranging from 8 AWG to 20 AWG and has a pitch spacing of 12mm. The terminal block is rated for a maximum current of 40A and a maximum voltage of 600V. Constructed from nylon resin and stainless steel, it operates effectively within a temperature range of -40°C to +105°C. The product is compliant with RoHS standards and is categorized as low-halogen. It includes PCB retention and is suitable for vertical orientation, although it is not stackable.
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 12 CIR WHT
TERMINAL BLOCK, BARRIER, 12POS, 8AWG; No. of Rows:2 Row; No. of Positions:12Position
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39100-2212 | 83X8214 |
| Product Name | Barrier Terminal Blocks | Terminal Block, Barrier, 12Pos, 8Awg; No. Of Rows Molex |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Terminal Block Type | Barrier Terminal Blocks | |
| # of Contacts | 12 | |
| Contacts Pitch | 12.00 mm (0.47 inches) |