Molex Barrier Terminal Blocks 39100-2211

Description
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 11 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 11 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-2211 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2211
Barrier Terminal Blocks 39100-2211
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 11 CIR WHT

Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 11 CIR WHT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39100-2211
Product Name Barrier Terminal Blocks
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 12.00 mm (0.47 inches)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.961 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-6306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers