Molex Barrier Terminal Blocks 39100-2208

Description
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 8 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 8 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-2208 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2208
Barrier Terminal Blocks 39100-2208
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 8 CIR WHT

Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 8 CIR WHT

Buy Now Datasheet
Terminal Block, Barrier, 8Pos, 8Awg; No. Of Rows Molex - 83X8210 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 8Awg; No. Of Rows Molex
83X8210
Terminal Block, Barrier, 8Pos, 8Awg; No. Of Rows Molex 83X8210
TERMINAL BLOCK, BARRIER, 8POS, 8AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12mm; Rated Current:40A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, 8AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12mm; Rated Current:40A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39100-2208 83X8210
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 8Pos, 8Awg; No. Of Rows Molex
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 12.00 mm (0.47 inches)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-03A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Type 90.83 - Screw terminal (Box clamp) socket - 9083 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7766-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details