Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 5 CIR WHT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39100-2205 |
| Product Name | Barrier Terminal Blocks |
| Approvals | VDE Component Mark; RoHS Compliant |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Barrier Terminal Blocks |
| # of Contacts | 5 |
| Contacts Pitch | 12.00 mm (0.47 inches) |