Molex Terminal Block, Barrier, 4Pos, 8Awg; No. Of Rows Molex 39100-2204

Description
TERMINAL BLOCK, BARRIER, 4POS, 8AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12mm; Rated Current:40A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4POS, 8AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12mm; Rated Current:40A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4Pos, 8Awg; No. Of Rows Molex - 83X8206 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 8Awg; No. Of Rows Molex
83X8206
Terminal Block, Barrier, 4Pos, 8Awg; No. Of Rows Molex 83X8206
TERMINAL BLOCK, BARRIER, 4POS, 8AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12mm; Rated Current:40A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4POS, 8AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12mm; Rated Current:40A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 39100-2204 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2204
Barrier Terminal Blocks 39100-2204
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 4 CIR WHT

Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 4 CIR WHT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 83X8206 39100-2204
Product Name Terminal Block, Barrier, 4Pos, 8Awg; No. Of Rows Molex Barrier Terminal Blocks
North American 20 to 8 AWG 8 AWG
Voltage Rating 600 volts 600 volts
Current Rating 40 amps 40 amps
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.161 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2000-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers